Manufacturer: Microchip Technology
Win Source Part Number: 1018873-AT24C512C-SS
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer: Microchip Technology
Win Source Part Number: 199332-AT24C512C-SSH
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512C-SSHD-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-SSHD-B
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOIC
IC EEPROM 512KBIT I2C 1MHZ 8SOIC
IC EEPROM 512KBIT I2C 1MHZ 8SOIC
IC EEPROM 512KBIT I2C 1MHZ 8SOIC
SERIAL EEPROM, 512KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOIC
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 352249 | 1018873-AT24C512C-SSHD-B | 774-AT24C512C-SSHD-B | AT24C512C-SSHD-B-ND | AT24C512C-SSHD-B | AT24C512C-SSHD-B | AT24C512C-SSHD-B | 68T4126 | AT24C512C-SSHD-B |
| Product Name | EEPROM | Memory - EEPROM - AT24C512C-SSHD-B | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 512Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Density | 4096 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | ||
| Package Type | SOIC; SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Pins | 8 | 8 | 8 | ||||||
| Access Time | 550 ns | 450 ns | 550 ns | 550 ns | 550 ns |