Microchip Technology, Inc. Memory AT24C128BN-SH-T

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C128BN-SH-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C128BN-SH-T - 093225-AT24C128BN-SH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C128BN-SH-T
093225-AT24C128BN-SH-T
Memory - EEPROM - AT24C128BN-SH-T 093225-AT24C128BN-SH-T
Manufacturer: Microchip Technology Win Source Part Number: 093225-AT24C128BN-SH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Family Name: AT24C128B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): R1EX24128BSAS0I#K0; BR24L128F-WTR; R1EX24128BSAS0I; CAT24C128WIGT3JN; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 093225-AT24C128BN-SH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Family Name: AT24C128B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): R1EX24128BSAS0I#K0; BR24L128F-WTR; R1EX24128BSAS0I; CAT24C128WIGT3JN;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C128BN-SH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C128BN-SH-T
1MHZ Memory IC and Storage Component 774-AT24C128BN-SH-T
IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: AT24C128BN-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128BN-SH-T can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: AT24C128BN-SH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128BN-SH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C128BN-SH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C128BN-SH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C128BN-SH-T
Integrated Circuits (ICs) - Memory - Memory AT24C128BN-SH-T
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C128BN-SH-T-ND 093225-AT24C128BN-SH-T 774-AT24C128BN-SH-T AT24C128BN-SH-T AT24C128BN-SH-T AT24C128BN-SH-T AT24C128BN-SH-T
Product Name Memory Memory - EEPROM - AT24C128BN-SH-T 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 611078800A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers