Microchip Technology, Inc. Memory AT24C128C-SSHM-T

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-AT24C128C-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - 150-AT24C128C-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - 150-AT24C128C-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
EEPROM - 1975425P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975425P
EEPROM 1975425P
Microchip Technology, AT24C128C-SSHM-T

Microchip Technology, AT24C128C-SSHM-T

Supplier's Site
EEPROM - 1975424 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975424
EEPROM 1975424
Microchip Technology, AT24C128C-SSHM-T

Microchip Technology, AT24C128C-SSHM-T

Supplier's Site
EEPROM - 1975425 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975425
EEPROM 1975425
Microchip Technology, AT24C128C-SSHM-T

Microchip Technology, AT24C128C-SSHM-T

Supplier's Site
Memory - EEPROM - AT24C128C-SSHM-T - 005516-AT24C128C-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C128C-SSHM-T
005516-AT24C128C-SSHM-T
Memory - EEPROM - AT24C128C-SSHM-T 005516-AT24C128C-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 005516-AT24C128C-SSH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 005516-AT24C128C-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C128C-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C128C-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C128C-SSHM-T
IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: AT24C128C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128C-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: AT24C128C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128C-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Microchip - 15AC6313 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Microchip
15AC6313
Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Microchip 15AC6313
SERIAL EEPROM, 128KBIT, 1MHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 1MHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - AT24C128C-SSHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C128C-SSHM-T
Memory >> EEPROM AT24C128C-SSHM-T
128Kbit I2C SOIC-8 EEPROM ROHS

128Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C128C-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C128C-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C128C-SSHM-T
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C128C-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-AT24C128C-SSHM-TCT-ND 1975425P 1975424 005516-AT24C128C-SSHM-T 774-AT24C128C-SSHM-T 15AC6313 AT24C128C-SSHM-T AT24C128C-SSHM-T AT24C128C-SSHM-T AT24C128C-SSHM-T AT24C128C-SSHM-T
Product Name Memory EEPROM EEPROM Memory - EEPROM - AT24C128C-SSHM-T 1MHZ Memory IC and Storage Component Serial Eeprom, 128Kbit, 1Mhz, Soic-8; Memory Size Microchip Memory >> EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC SOIC SOIC; 8-SOIC SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V~5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Density 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 5962F1120201QXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
View Details
2 suppliers