Microchip Technology, Inc. Memory - EEPROM - AT24C16N-10SC-1.8 AT24C16N-10SC-1.8

Description
Manufacturer: Microchip Technology Win Source Part Number: 220723-AT24C16N-10SC -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 220723-AT24C16N-10SC -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C16N-10SC-1.8 - 220723-AT24C16N-10SC-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16N-10SC-1.8
220723-AT24C16N-10SC-1.8
Memory - EEPROM - AT24C16N-10SC-1.8 220723-AT24C16N-10SC-1.8
Manufacturer: Microchip Technology Win Source Part Number: 220723-AT24C16N-10SC -1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 220723-AT24C16N-10SC-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24C16N-10SC-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C16N-10SC-1.8
Memory IC and Storage Component 774-AT24C16N-10SC-1.8
IC EEPROM 16KBIT I2C 8SOIC Product overview: AT24C16N-10SC-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16N-10SC-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SOIC Product overview: AT24C16N-10SC-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16N-10SC-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C16N-10SC-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C16N-10SC-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C16N-10SC-1.8
Integrated Circuits (ICs) - Memory AT24C16N-10SC-1.8
IC EEPROM 16KBIT I2C 8SOIC

IC EEPROM 16KBIT I2C 8SOIC

Supplier's Site
EEPROM, 2KX8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8 - 17090-AT24C16N-10SC-1.8 - Utmel Electronic Limited
Hong Kong, China
EEPROM, 2KX8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8
17090-AT24C16N-10SC-1.8
EEPROM, 2KX8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8 17090-AT24C16N-10SC-1.8
EEPROM, 2KX8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8

EEPROM, 2KX8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 220723-AT24C16N-10SC-1.8 AT24C16N-10SC-1.8-ND 774-AT24C16N-10SC-1.8 AT24C16N-10SC-1.8 AT24C16N-10SC-1.8 AT24C16N-10SC-1.8 17090-AT24C16N-10SC-1.8
Product Name Memory - EEPROM - AT24C16N-10SC-1.8 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory EEPROM, 2KX8, Serial, CMOS, PDSO8, 0.150 INCH, PLASTIC, SOIC-8
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details