Manufacturer: Atmel
Win Source Part Number: 1147881-AT24C16C-MAH
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC EEPROM 16KBIT I2C 1MHZ 8UDFN Product overview: AT24C16C-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16C-MAHM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
IC EEPROM 16KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)
IC EEPROM 16KBIT I2C 8MINI MAP
IC EEPROM 16KBIT I2C 8MINI MAP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1147881-AT24C16C-MAHM-T | 774-AT24C16C-MAHM-T | AT24C16C-MAHM-TTR-ND | AT24C16C-MAHM-T | AT24C16C-MAHM-T | AT24C16C-MAHM-T | AT24C16C-MAHM-T |
| Product Name | Memory - AT24C16C-MAHM-T | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 550 ns | 550 ns | 550 ns | |||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |