EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 199321-AT24C128C-XHM
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer: Microchip Technology
Win Source Part Number: 1018805-AT24C128C-XH
Packaging: Bulk
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
IC EEPROM 128KBIT I2C 8TSSOP Product overview: AT24C128C-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128C-XHM-B can be used for catalog matching and distributor lookup.
IC EEPROM 128KBIT I2C 8TSSOP
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C128C-XHM-B-ND | 199321-AT24C128C-XHM-B | 774-AT24C128C-XHM-B | AT24C128C-XHM-B | AT24C128C-XHM-B | AT24C128C-XHM-B |
| Product Name | Memory | Memory - EEPROM - AT24C128C-XHM-B | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7 V ~ 5.5 V | -3.3V; 1.7 | 1.7V ~ 5.5V | Surface Mount | |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |