IC EEPROM 128KBIT I2C 8UDFN
IC EEPROM 128KBIT I2C 8UDFN
EEPROM Memory IC 128Kbit I²C 400 kHz 900 ns 8-UDFN (2x3)
IC EEPROM 128KBIT I2C 8UDFN
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C128C-MAPD-T | AT24C128C-MAPD-T | AT24C128C-MAPD-T | AT24C128C-MAPD-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 0 MHz | 0 MHz | ||
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |