Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24C32D-SSHM-T

Description
IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: AT24C32D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: AT24C32D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C32D-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C32D-SSHM-T
IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: AT24C32D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: AT24C32D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C32D-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C32D-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C32D-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C32D-SSHM-T - 010277-AT24C32D-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C32D-SSHM-T
010277-AT24C32D-SSHM-T
Memory - EEPROM - AT24C32D-SSHM-T 010277-AT24C32D-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010277-AT24C32D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010277-AT24C32D-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1975329P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975329P
EEPROM 1975329P
Microchip AT24C32D-SSHM-T EEPROM

Microchip AT24C32D-SSHM-T EEPROM

Supplier's Site
EEPROM - 1975329 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975329
EEPROM 1975329
Microchip AT24C32D-SSHM-T EEPROM

Microchip AT24C32D-SSHM-T EEPROM

Supplier's Site
EEPROM - 1975328 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975328
EEPROM 1975328
Microchip AT24C32D-SSHM-T EEPROM

Microchip AT24C32D-SSHM-T EEPROM

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C32D-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C32D-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C32D-SSHM-T
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory >> EEPROM - AT24C32D-SSHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C32D-SSHM-T
Memory >> EEPROM AT24C32D-SSHM-T
32Kbit I2C SOIC-8 EEPROM ROHS

32Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C32D-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Serial Eeprom, 32Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 68T4120 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
68T4120
Serial Eeprom, 32Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 68T4120
SERIAL EEPROM, 32KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C32D-SSHM-T AT24C32D-SSHM-TTR-ND 010277-AT24C32D-SSHM-T 1975329P 1975329 AT24C32D-SSHM-T AT24C32D-SSHM-T AT24C32D-SSHM-T AT24C32D-SSHM-T AT24C32D-SSHM-T 68T4120
Product Name 1MHZ Memory IC and Storage Component Memory Memory - EEPROM - AT24C32D-SSHM-T EEPROM EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Memory Serial Eeprom, 32Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 900 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 256 kbits 2 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - AT25640A-10TQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 64 kbits
View Details