Microchip Technology, Inc. Memory AT24C512BW-SH-B

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C512BW-SH-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C512BW-SH-B - 199329-AT24C512BW-SH-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512BW-SH-B
199329-AT24C512BW-SH-B
Memory - EEPROM - AT24C512BW-SH-B 199329-AT24C512BW-SH-B
Manufacturer: Microchip Technology Win Source Part Number: 199329-AT24C512BW-SH -B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199329-AT24C512BW-SH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C512BW-SH-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512BW-SH-B
1MHZ Memory IC and Storage Component 774-AT24C512BW-SH-B
IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512BW-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512BW-SH-B can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOIC Product overview: AT24C512BW-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512BW-SH-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C512BW-SH-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C512BW-SH-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C512BW-SH-B
Integrated Circuits (ICs) - Memory - Memory AT24C512BW-SH-B
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C512BW-SH-B-ND 199329-AT24C512BW-SH-B 774-AT24C512BW-SH-B AT24C512BW-SH-B AT24C512BW-SH-B AT24C512BW-SH-B
Product Name Memory Memory - EEPROM - AT24C512BW-SH-B 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.8V ~ 3.6V 1.8 V ~ 3.6 V -3.3V; 1.8 3.6V; 1.8V ~ 3.6V Surface Mount
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 5962-9232404MYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details