Microchip Technology, Inc. Memory AT24C1024BW-SH25-B

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C1024BW-SH25-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C1024BW-SH25-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C1024BW-SH25-B
1MHZ Memory IC and Storage Component 774-AT24C1024BW-SH25-B
IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24C1024BW-SH25-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024BW-SH25 -B can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT I2C 1MHZ 8SOIC Product overview: AT24C1024BW-SH25-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C1024BW-SH25-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C1024BW-SH25-B - 1018796-AT24C1024BW-SH25-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C1024BW-SH25-B
1018796-AT24C1024BW-SH25-B
Memory - EEPROM - AT24C1024BW-SH25-B 1018796-AT24C1024BW-SH25-B
Manufacturer: Microchip Technology Win Source Part Number: 1018796-AT24C1024BW- SH25-B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018796-AT24C1024BW-SH25-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C1024BW-SH25-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C1024BW-SH25-B
Integrated Circuits (ICs) - Memory AT24C1024BW-SH25-B
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C1024BW-SH25-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C1024BW-SH25-B-ND 774-AT24C1024BW-SH25-B 1018796-AT24C1024BW-SH25-B AT24C1024BW-SH25-B AT24C1024BW-SH25-B AT24C1024BW-SH25-B AT24C1024BW-SH25-B
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C1024BW-SH25-B Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.209", 5.30mm Width) SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C256BN-10SU-1.8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 256 kbits
View Details
Memory - 28328261 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details