The AT24C08C-SSPD-T is an 8K-bit I²C serial EEPROM from Lingto Electronic Limited, designed for automotive applications. It features a 2-wire serial interface and is organized as 1,024 words of 8 bits each. The device operates within a voltage range of 2.5V to 5.5V for Grade 1 and 1.7V to 5.5V for Grades 2 and 3, making it suitable for low-power and low-voltage applications. The operating temperature range for Grade 1 is -40°C to 125°C, ensuring reliability in harsh environments. This EEPROM supports a maximum clock frequency of 400kHz and includes a write protect pin for hardware data protection. It allows for partial page writes and has a self-timed write cycle of up to 5ms. The device boasts a high endurance of 1,000,000 write cycles and a data retention period of 100 years. It is available in multiple package types, including 8-lead SOIC, 8-lead TSSOP, and 8-pad UDFN, facilitating integration into various designs.
IC EEPROM 8KBIT I2C 1MHZ 8SOIC Product overview: AT24C08C-SSPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08C-SSPD-T can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 804588-AT24C08C-SSPD
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: AT24C08
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 8Kbit I²C 1 MHz 900 ns 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C08C-SSPD-T | 804588-AT24C08C-SSPD-T | AT24C08C-SSPD-T | AT24C08C-SSPD-T | AT24C08C-SSPD-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - Unclassified Memory - AT24C08C-SSPD-T | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns |
| Data Retention | 100 years | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits |