Microchip Technology, Inc. Memory AT24C21-10PC-2.5

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-PDIP
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C21-10PC-2.5 is a 1Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 128 words of 8 bits each. It operates on a low voltage range of 2.5V to 5.5V and features a 2-wire serial interface, making it suitable for applications requiring efficient data storage and transmission. The device supports both Transmit-only and Bidirectional modes, allowing for flexible data handling. It has a self-timed write cycle of a maximum of 10 ms and offers an endurance of 1 million write cycles with a data retention capability of up to 100 years. The AT24C21-10PC-2.5 is available in an 8-pin PDIP package, making it a compact option for various electronic projects.

Datasheet Summary
Powered by GS/AI

The AT24C21-10PC-2.5 is a 1Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 128 words of 8 bits each. It operates on a low voltage range of 2.5V to 5.5V and features a 2-wire serial interface, making it suitable for applications requiring efficient data storage and transmission. The device supports both Transmit-only and Bidirectional modes, allowing for flexible data handling. It has a self-timed write cycle of a maximum of 10 ms and offers an endurance of 1 million write cycles with a data retention capability of up to 100 years. The AT24C21-10PC-2.5 is available in an 8-pin PDIP package, making it a compact option for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C21-10PC-2.5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 100kHz 3.5µs 8-PDIP

Buy Now Datasheet
Singapore, Singapore
100KHZ Memory IC and Storage Component
774-AT24C21-10PC-2.5
100KHZ Memory IC and Storage Component 774-AT24C21-10PC-2.5
IC EEPROM 1KBIT I2C 100KHZ 8DIP Product overview: AT24C21-10PC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C21-10PC-2.5 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 100KHZ 8DIP Product overview: AT24C21-10PC-2.5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C21-10PC-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C21-10PC-2.5 - 220732-AT24C21-10PC-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C21-10PC-2.5
220732-AT24C21-10PC-2.5
Memory - EEPROM - AT24C21-10PC-2.5 220732-AT24C21-10PC-2.5
Manufacturer: Microchip Technology Win Source Part Number: 220732-AT24C21-10PC- 2.5 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 3.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 100kHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 220732-AT24C21-10PC-2.5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 3.5μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 100kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24C21-10PC-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 1Kbit I²C 100 kHz 3.5 µs 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 100KHZ 8DIP

IC EEPROM 1KBIT I2C 100KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C21-10PC-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C21-10PC-2.5
Integrated Circuits (ICs) - Memory AT24C21-10PC-2.5
IC EEPROM 1KBIT I2C 100KHZ 8DIP

IC EEPROM 1KBIT I2C 100KHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C21-10PC-2.5-ND 774-AT24C21-10PC-2.5 220732-AT24C21-10PC-2.5 AT24C21-10PC-2.5 AT24C21-10PC-2.5 AT24C21-10PC-2.5
Product Name Memory 100KHZ Memory IC and Storage Component Memory - EEPROM - AT24C21-10PC-2.5 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details