Microchip Technology, Inc. Memory AT24C256-10PI-1.8

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C256-10PI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C256-10PI-1.8
Memory IC and Storage Component 774-AT24C256-10PI-1.8
IC EEPROM 256KBIT I2C 8DIP Product overview: AT24C256-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256-10PI-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8DIP Product overview: AT24C256-10PI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256-10PI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C256-10PI-1.8 - 1147886-AT24C256-10PI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C256-10PI-1.8
1147886-AT24C256-10PI-1.8
Memory - AT24C256-10PI-1.8 1147886-AT24C256-10PI-1.8
Manufacturer: Atmel Win Source Part Number: 1147886-AT24C256-10P I-1.8 Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1147886-AT24C256-10PI-1.8
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Memory - AT24C256-10PI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C256-10PI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C256-10PI-1.8
Integrated Circuits (ICs) - Memory AT24C256-10PI-1.8
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site
IC EEPROM 256KBIT I2C 8DIP

IC EEPROM 256KBIT I2C 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C256-10PI-1.8-ND 774-AT24C256-10PI-1.8 1147886-AT24C256-10PI-1.8 AT24C256-10PI-1.8 AT24C256-10PI-1.8 AT24C256-10PI-1.8
Product Name Memory Memory IC and Storage Component Memory - AT24C256-10PI-1.8 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V 3.6V; 1.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
Memory - 949588-0020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116SA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details