Manufacturer: Microchip Technology
Win Source Part Number: 078629-AT24C16B-TH-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP Product overview: AT24C16B-TH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16B-TH-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078629-AT24C16B-TH-B | AT24C16B-TH-B-ND | 774-AT24C16B-TH-B | AT24C16B-TH-B | AT24C16B-TH-B | AT24C16B-TH-B |
| Product Name | Memory - EEPROM - AT24C16B-TH-B | Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tube | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |