Microchip Technology, Inc. Memory - EEPROM - AT24C16B-PU AT24C16B-PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1018820-AT24C16B-PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1018820-AT24C16B-PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C16B-PU - 1018820-AT24C16B-PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16B-PU
1018820-AT24C16B-PU
Memory - EEPROM - AT24C16B-PU 1018820-AT24C16B-PU
Manufacturer: Microchip Technology Win Source Part Number: 1018820-AT24C16B-PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018820-AT24C16B-PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - EEPROM - AT24C16B-PU - 010272-AT24C16B-PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16B-PU
010272-AT24C16B-PU
Memory - EEPROM - AT24C16B-PU 010272-AT24C16B-PU
Manufacturer: Microchip Technology Win Source Part Number: 010272-AT24C16B-PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010272-AT24C16B-PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT24C16B-PU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C16B-PU
1MHZ Memory IC and Storage Component 774-AT24C16B-PU
IC EEPROM 16KBIT I2C 1MHZ 8DIP Product overview: AT24C16B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16B-PU can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8DIP Product overview: AT24C16B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16B-PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C16B-PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C16B-PU
Integrated Circuits (ICs) - Memory AT24C16B-PU
IC EEPROM 16KBIT I2C 1MHZ 8DIP

IC EEPROM 16KBIT I2C 1MHZ 8DIP

Supplier's Site
EEPROM, 2MX8, Serial, CMOS, PDIP8, 0.300 INCH, LEAD FREE AND HALOGEN FREE, PLASTIC, MS-001BA, DIP-8 - 17090-AT24C16B-PU - Utmel Electronic Limited
Hong Kong, China
EEPROM, 2MX8, Serial, CMOS, PDIP8, 0.300 INCH, LEAD FREE AND HALOGEN FREE, PLASTIC, MS-001BA, DIP-8
17090-AT24C16B-PU
EEPROM, 2MX8, Serial, CMOS, PDIP8, 0.300 INCH, LEAD FREE AND HALOGEN FREE, PLASTIC, MS-001BA, DIP-8 17090-AT24C16B-PU
EEPROM, 2MX8, Serial, CMOS, PDIP8, 0.300 INCH, LEAD FREE AND HALOGEN FREE, PLASTIC, MS-001BA, DIP-8

EEPROM, 2MX8, Serial, CMOS, PDIP8, 0.300 INCH, LEAD FREE AND HALOGEN FREE, PLASTIC, MS-001BA, DIP-8

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8DIP

IC EEPROM 16KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8DIP

IC EEPROM 16KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C16B-PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1018820-AT24C16B-PU AT24C16B-PU-ND 774-AT24C16B-PU AT24C16B-PU 17090-AT24C16B-PU AT24C16B-PU AT24C16B-PU AT24C16B-PU
Product Name Memory - EEPROM - AT24C16B-PU Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory EEPROM, 2MX8, Serial, CMOS, PDIP8, 0.300 INCH, LEAD FREE AND HALOGEN FREE, PLASTIC, MS-001BA, DIP-8 Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 457780-1040 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details