Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24C16D-SSHM-B

Description
IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-SSHM-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-SSHM-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C16D-SSHM-B
1MHZ Memory IC and Storage Component 774-AT24C16D-SSHM-B
IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 1MHZ 8SOIC Product overview: AT24C16D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16D-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C16D-SSHM-B - 862022-AT24C16D-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16D-SSHM-B
862022-AT24C16D-SSHM-B
Memory - EEPROM - AT24C16D-SSHM-B 862022-AT24C16D-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 862022-AT24C16D-SSHM -B Operating Temperature Range: -40°C ~ 85°C (TC) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: AT24C16D Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862022-AT24C16D-SSHM-B
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AT24C16D
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
EEPROM - 2368810 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368810
EEPROM 2368810
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

Supplier's Site
EEPROM - 2368809 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368809
EEPROM 2368809
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

Supplier's Site
EEPROM - 2368810P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368810P
EEPROM 2368810P
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

Supplier's Site
Memory - AT24C16D-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip - 91Y2700 - Newark, An Avnet Company
Chicago, IL, United States
1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip
91Y2700
1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip 91Y2700
1.7-3.6V, 1MHZ, IND TMP, 8-SOIC-N 8 SOIC 3.90MM(.150IN) TUBE ROHS COMPLIANT: YES

1.7-3.6V, 1MHZ, IND TMP, 8-SOIC-N 8 SOIC 3.90MM(.150IN) TUBE ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C16D-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C16D-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C16D-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24C16D-SSHM-B
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8SOIC

IC EEPROM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C16D-SSHM-B 862022-AT24C16D-SSHM-B 2368810 AT24C16D-SSHM-B-ND 91Y2700 AT24C16D-SSHM-B AT24C16D-SSHM-B AT24C16D-SSHM-B AT24C16D-SSHM-B
Product Name 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C16D-SSHM-B EEPROM Memory 1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24C02LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers