Microchip Technology, Inc. Memory AT24C08D-XHM-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08D-XHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP

Buy Now Datasheet
Memory - AT24C08D-XHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP

Buy Now Datasheet
Memory - AT24C08D-XHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 4.5µs 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C08D-XHM-T
1MHZ Memory IC and Storage Component 774-AT24C08D-XHM-T
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP Product overview: AT24C08D-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-XHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ 8TSSOP Product overview: AT24C08D-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08D-XHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C08D-XHM-T - 845371-AT24C08D-XHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08D-XHM-T
845371-AT24C08D-XHM-T
Memory - EEPROM - AT24C08D-XHM-T 845371-AT24C08D-XHM-T
Manufacturer: Microchip Technology Win Source Part Number: 845371-AT24C08D-XHM- T Features: Memory IC 1 MHz 4.5 µs Package: Reel - TR Family Name: AT24C08 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1611-AT24C08D-XHM-TD KR-ND, 1611-AT24C08D-XHM-TC TINACTIVE, 1611-AT24C08D-XHM-TC T, 1611-AT24C08D-XHM-TT R, 1611-AT24C08D-XHM-TT RINACTIVE, 1611-AT24C08D-XHM-TC T-ND, AT24C08D-XHM-TDKR, 1611-AT24C08D-XHM-TD KR, 1611-AT24C08D-XHM-TT R-ND, 1611-AT24C08D-XHM-TD KRINACTIVE, AT24C08D-XHM-TCT, AT24C08D-XHM-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 845371-AT24C08D-XHM-T
Features: Memory IC 1 MHz 4.5 µs
Package: Reel - TR
Family Name: AT24C08
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C08D-XHM-TDKR-ND, 1611-AT24C08D-XHM-TCTINACTIVE, 1611-AT24C08D-XHM-TCT, 1611-AT24C08D-XHM-TTR, 1611-AT24C08D-XHM-TTRINACTIVE, 1611-AT24C08D-XHM-TCT-ND, AT24C08D-XHM-TDKR, 1611-AT24C08D-XHM-TDKR, 1611-AT24C08D-XHM-TTR-ND, 1611-AT24C08D-XHM-TDKRINACTIVE, AT24C08D-XHM-TCT, AT24C08D-XHM-TTR

Buy Now Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP

IC EEPROM 8KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP

IC EEPROM 8KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C08D-XHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C08D-XHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C08D-XHM-T
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP

IC EEPROM 8KBIT I2C 1MHZ 8TSSOP

Supplier's Site
Memory - AT24C08D-XHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-TSSOP

EEPROM Memory IC 8Kbit I²C 1 MHz 4.5 µs 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08D-XHM-TTR-ND 774-AT24C08D-XHM-T 845371-AT24C08D-XHM-T AT24C08D-XHM-T AT24C08D-XHM-T AT24C08D-XHM-T AT24C08D-XHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C08D-XHM-T Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V Surface Mount 3.6V; 1.7V ~ 3.6V
Access Time 4500 ns 4500 ns 4500 ns 4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details