EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
IC EEPROM 512KBIT I2C 8TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C512-10TI-2.7-T-ND | AT24C512-10TI-2.7-T | AT24C512-10TI-2.7-T | AT24C512-10TI-2.7-T |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |