IC EEPROM 32KBIT I2C 1MHZ 8UDFN Product overview: AT24C32D-MAPD-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32D-MAPD-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-UDFN (2x3)
IC EEPROM 32KBIT I2C 1MHZ 8UDFN
IC EEPROM 32KBIT I2C 1MHZ 8UDFN
IC EEPROM 32KBIT I2C 1MHZ 8UDFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C32D-MAPD-T | AT24C32D-MAPD-T | AT24C32D-MAPD-T | AT24C32D-MAPD-T | AT24C32D-MAPD-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns |
| Cycle Time | 5.00E6 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |