The AT24C256C-MAPD-E is a 256-Kbit (32,768 x 8) I²C-compatible EEPROM memory device designed for automotive applications. It operates within a voltage range of 1.7V to 5.5V, making it suitable for low-voltage and medium-voltage applications. The device is qualified according to AEC-Q100 standards, ensuring reliability in automotive environments with an extended temperature range of -40°C to +85°C. This memory chip features a bidirectional data transfer protocol and supports both standard (100 kHz) and fast (400 kHz) I²C modes. It includes a write-protect pin for hardware data protection and offers a low active current of 3 mA maximum, with a standby current of just 6 OºA. The AT24C256C-MAPD-E supports a 64-byte page write mode, allowing for partial page writes, and has a self-timed write cycle time of up to 5 ms. With an endurance of 1,000,000 write cycles and a data retention period of 100 years, this EEPROM is designed for high reliability and longevity. The device is available in multiple package options, including 8-Lead SOIC, 8-Lead TSSOP, and 8-Pad UDFN.
IC EEPROM 256KBIT I2C 8UDFN
IC EEPROM 256KBIT I2C 8UDFN
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-UDFN (2x3)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C256C-MAPD-E | AT24C256C-MAPD-E | AT24C256C-MAPD-E |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 0 MHz | ||
| Access Time | 900 ns | 900 ns | 900 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |