Microchip Technology, Inc. Memory AT24C64-10PC-2.5

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C64-10PC-2.5 is a 64Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 8192 words of 8 bits each. It operates over a supply voltage range of 2.5V to 5.5V and supports a 2-wire serial interface with compatibility for data transfer rates of 100 kHz at lower voltages and 400 kHz at 5V. The device features a low power consumption mode with a standby current of 0.5 µA and a self-timed write cycle time of 10 ms maximum. It includes a write protect pin for hardware data protection and allows for partial page writes with a 32-byte page write mode. The AT24C64-10PC-2.5 is designed for high reliability, offering 1 million write cycles and data retention of up to 100 years. It is available in multiple package types, including 8-pin PDIP and various SOIC configurations, making it suitable for a range of industrial and commercial applications.

Datasheet Summary
Powered by GS/AI

The AT24C64-10PC-2.5 is a 64Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 8192 words of 8 bits each. It operates over a supply voltage range of 2.5V to 5.5V and supports a 2-wire serial interface with compatibility for data transfer rates of 100 kHz at lower voltages and 400 kHz at 5V. The device features a low power consumption mode with a standby current of 0.5 µA and a self-timed write cycle time of 10 ms maximum. It includes a write protect pin for hardware data protection and allows for partial page writes with a 32-byte page write mode. The AT24C64-10PC-2.5 is designed for high reliability, offering 1 million write cycles and data retention of up to 100 years. It is available in multiple package types, including 8-pin PDIP and various SOIC configurations, making it suitable for a range of industrial and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C64-10PC-2.5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C64-10PC-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C64-10PC-2.5
Integrated Circuits (ICs) - Memory AT24C64-10PC-2.5
IC EEPROM 64KBIT I2C 400KHZ 8DIP

IC EEPROM 64KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - AT24C64-10PC-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 64KBIT I2C 400KHZ 8DIP

IC EEPROM 64KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C64-10PC-2.5-ND AT24C64-10PC-2.5 AT24C64-10PC-2.5 AT24C64-10PC-2.5
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details