IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: AT24C128W-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128W-10SC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC
Win Source Part Number: 1046301-AT24C128W-10
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 94
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 550 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C128W-10SCAT24C1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT24C128
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C128W-10SC | AT24C128W-10SC-ND | 1046301-AT24C128W-10SC | AT24C128W-10SC | AT24C128W-10SC | AT24C128W-10SC |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |