Microchip Technology, Inc. Memory AT24C08B-TSU-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08B-TSU-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C08B-TSU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C08B-TSU-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C08B-TSU-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08B-TSU-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 1MHZ SOT23-5 Product overview: AT24C08B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08B-TSU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C08B-TSU-T - 1147858-AT24C08B-TSU-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C08B-TSU-T
1147858-AT24C08B-TSU-T
Memory - AT24C08B-TSU-T 1147858-AT24C08B-TSU-T
Manufacturer: Atmel Win Source Part Number: 1147858-AT24C08B-TSU -T Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147858-AT24C08B-TSU-T
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Memory - AT24C08B-TSU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C08B-TSU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C08B-TSU-T
Integrated Circuits (ICs) - Memory AT24C08B-TSU-T
IC EEPROM 8KBIT I2C 1MHZ SOT23-5

IC EEPROM 8KBIT I2C 1MHZ SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08B-TSU-T-ND 774-AT24C08B-TSU-T 1147858-AT24C08B-TSU-T AT24C08B-TSU-T AT24C08B-TSU-T AT24C08B-TSU-T
Product Name Memory 1MHZ SOT23 Memory IC and Storage Component Memory - AT24C08B-TSU-T Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 Tape & Reel (TR) SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details