Microchip Technology, Inc. Memory AT24C1024-10CI-2.7

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-LAP (5x6)
Request a Quote
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-LAP (5x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C1024-10CI-2.7 is a 1Mbit EEPROM memory device from Quarktwin Technology Ltd., organized as 131,072 words of 8 bits each. It operates at a low voltage range of 2.7V to 5.5V, making it suitable for low-power applications. The device features a 2-wire serial interface with a maximum clock rate of 400 kHz at 2.7V and 1 MHz at 5V. It supports both random and sequential read modes, as well as a 256-byte page write mode, allowing for partial page writes. The AT24C1024 includes a write protect pin for hardware and software data protection, ensuring data integrity during write operations. It has a typical self-timed write cycle of 5 ms and boasts high reliability with an endurance of 100,000 write cycles per page and a data retention period of up to 40 years. The device is available in multiple package types, including 8-lead PDIP, 8-lead EIAJ SOIC, 8-lead Leadless Array, and 8-ball dBGA, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The AT24C1024-10CI-2.7 is a 1Mbit EEPROM memory device from Quarktwin Technology Ltd., organized as 131,072 words of 8 bits each. It operates at a low voltage range of 2.7V to 5.5V, making it suitable for low-power applications. The device features a 2-wire serial interface with a maximum clock rate of 400 kHz at 2.7V and 1 MHz at 5V. It supports both random and sequential read modes, as well as a 256-byte page write mode, allowing for partial page writes. The AT24C1024 includes a write protect pin for hardware and software data protection, ensuring data integrity during write operations. It has a typical self-timed write cycle of 5 ms and boasts high reliability with an endurance of 100,000 write cycles per page and a data retention period of up to 40 years. The device is available in multiple package types, including 8-lead PDIP, 8-lead EIAJ SOIC, 8-lead Leadless Array, and 8-ball dBGA, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C1024-10CI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-LAP (5x6)

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 550ns 8-LAP (5x6)

Buy Now Datasheet
Memory - AT24C1024-10CI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-LAP (5x6)

EEPROM Memory IC 1Mbit I²C 1 MHz 550 ns 8-LAP (5x6)

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8LAP

IC EEPROM 1MBIT I2C 1MHZ 8LAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C1024-10CI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C1024-10CI-2.7
Integrated Circuits (ICs) - Memory AT24C1024-10CI-2.7
IC EEPROM 1MBIT I2C 1MHZ 8LAP

IC EEPROM 1MBIT I2C 1MHZ 8LAP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C1024-10CI2.7-ND AT24C1024-10CI-2.7 AT24C1024-10CI-2.7 AT24C1024-10CI-2.7
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-TDFN 8-TDFN
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers