Microchip Technology, Inc. Memory - EEPROM - AT24C128W-10SU-2.7 AT24C128W-10SU-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 039288-AT24C128W-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039288-AT24C128W-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C128W-10SU-2.7 - 039288-AT24C128W-10SU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C128W-10SU-2.7
039288-AT24C128W-10SU-2.7
Memory - EEPROM - AT24C128W-10SU-2.7 039288-AT24C128W-10SU-2.7
Manufacturer: Microchip Technology Win Source Part Number: 039288-AT24C128W-10S U-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039288-AT24C128W-10SU-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24C128W-10SU2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C128W-10SU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C128W-10SU-2.7
1MHZ Memory IC and Storage Component 774-AT24C128W-10SU-2.7
IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: AT24C128W-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128W-10SU-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8SOIC Product overview: AT24C128W-10SU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128W-10SU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C128W-10SU-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C128W-10SU-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C128W-10SU-2.7
Integrated Circuits (ICs) - Memory AT24C128W-10SU-2.7
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039288-AT24C128W-10SU-2.7 AT24C128W-10SU2.7-ND 774-AT24C128W-10SU-2.7 AT24C128W-10SU-2.7 AT24C128W-10SU-2.7 AT24C128W-10SU-2.7
Product Name Memory - EEPROM - AT24C128W-10SU-2.7 Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tube SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C16BY6-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 16 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 520966230597 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers