Microchip Technology, Inc. Memory AT24C256B-PU

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C256B-PU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C256B-PU
1MHZ Memory IC and Storage Component 774-AT24C256B-PU
IC EEPROM 256KBIT I2C 1MHZ 8DIP Product overview: AT24C256B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256B-PU can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8DIP Product overview: AT24C256B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C256B-PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C256B-PU - 199324-AT24C256B-PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C256B-PU
199324-AT24C256B-PU
Memory - EEPROM - AT24C256B-PU 199324-AT24C256B-PU
Manufacturer: Microchip Technology Win Source Part Number: 199324-AT24C256B-PU Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199324-AT24C256B-PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C256B-PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C256B-PU
Integrated Circuits (ICs) - Memory - Memory AT24C256B-PU
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site
Memory - AT24C256B-PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 256Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8DIP

IC EEPROM 256KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C256B-PU-ND 774-AT24C256B-PU 199324-AT24C256B-PU AT24C256B-PU AT24C256B-PU AT24C256B-PU
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C256B-PU Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V Through Hole 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C08D-UUM0B-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 4500 ns
Density 8 kbits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details