IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C16C-XPD-T | AT24C16C-XPD-T | AT24C16C-XPD-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 550 ns | |
| Density | 16 kbits | 16 kbits | 16 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |