IC EEPROM 128KBIT I2C 1MHZ 8UDFN Product overview: AT24C128C-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128C-MAHM-T
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 039287-AT24C128C-MAH
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
SERIAL EEPROM, 128KBIT, 1MHZ, UDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 128KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)
IC EEPROM 128KBIT I2C 1MHZ 8UDFN
IC EEPROM 128KBIT I2C 1MHZ 8UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C128C-MAHM-T | AT24C128C-MAHM-TTR-ND | 039287-AT24C128C-MAHM-T | 68T4101 | AT24C128C-MAHM-T | AT24C128C-MAHM-T | AT24C128C-MAHM-T | AT24C128C-MAHM-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C128C-MAHM-T | Serial Eeprom, 128Kbit, 1Mhz, Udfn-8; Memory Interface Type Microchip | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | |||
| Data Retention | 40 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits |