Manufacturer: Microchip Technology
Win Source Part Number: 220695-AT24C16-10PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 16KBIT I2C 400KHZ 8DIP Product overview: AT24C16-10PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C16-10PC can be used for catalog matching and distributor lookup.
IC EEPROM 16KBIT I2C 400KHZ 8DIP
IC EEPROM 16KBIT I2C 400KHZ 8DIP
IC EEPROM 16KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 220695-AT24C16-10PC | AT24C16-10PC-ND | 774-AT24C16-10PC | AT24C16-10PC | AT24C16-10PC | AT24C16-10PC | AT24C16-10PC |
| Product Name | Memory - EEPROM - AT24C16-10PC | Memory | 400KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |