EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)
EEPROM Memory IC 512Kb (64K x 8) I²C 400kHz 900ns 8-UDFN (2x3)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 512Kbit
Memory Organization: 64K x 8
Memory Interface: I²C
IC EEPROM 512KBIT I2C 8UDFN Product overview: AT24C512C-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512C-MAHM-E
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-UDFN (2x3)
IC EEPROM 512KBIT I2C 8UDFN
IC EEPROM 512KBIT I2C 8UDFN
IC EEPROM 512KBIT I2C 8UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C512C-MAHM-ETR-ND | 774-AT24C512C-MAHM-E | AT24C512C-MAHM-E | AT24C512C-MAHM-E | AT24C512C-MAHM-E | AT24C512C-MAHM-E | |
| Product Name | Memory | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||||
| Supply Voltage | 1.7V ~ 3.6V | -3.3V; 1.7 | 3.6V; 1.7V ~ 3.6V | 1.7V ~ 3.6V | -40degC ~ 85degC (TA) | ||
| Access Time | 450 ns | 900 ns | 900 ns | 900 ns |