Microchip Technology, Inc. Memory AT24C128B-PU

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT24C128B-PU is a 128Kbit EEPROM memory device organized as 16,384 words of 8 bits each. It operates within a voltage range of 1.8V to 5.5V and supports a two-wire serial interface with data transfer rates of up to 1 MHz at 5.5V and 400 kHz at 1.8V. The device features a write protect pin for data protection and allows for 64-byte page write operations, with a maximum write cycle time of 5 ms. It has a high endurance rating of one million write cycles and a data retention period of up to 40 years. The AT24C128B-PU is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, and others, making it suitable for various industrial and commercial applications where low power and low voltage operation are critical.

Datasheet Summary
Powered by GS/AI

The AT24C128B-PU is a 128Kbit EEPROM memory device organized as 16,384 words of 8 bits each. It operates within a voltage range of 1.8V to 5.5V and supports a two-wire serial interface with data transfer rates of up to 1 MHz at 5.5V and 400 kHz at 1.8V. The device features a write protect pin for data protection and allows for 64-byte page write operations, with a maximum write cycle time of 5 ms. It has a high endurance rating of one million write cycles and a data retention period of up to 40 years. The AT24C128B-PU is available in multiple package types, including 8-lead PDIP, SOIC, TSSOP, and others, making it suitable for various industrial and commercial applications where low power and low voltage operation are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C128B-PU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C128B-PU
1MHZ Memory IC and Storage Component 774-AT24C128B-PU
IC EEPROM 128KBIT I2C 1MHZ 8DIP Product overview: AT24C128B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128B-PU can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 1MHZ 8DIP Product overview: AT24C128B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C128B-PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C128B-PU - 1147866-AT24C128B-PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C128B-PU
1147866-AT24C128B-PU
Memory - AT24C128B-PU 1147866-AT24C128B-PU
Manufacturer: Atmel Win Source Part Number: 1147866-AT24C128B-PU Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): CAT24C128LI-G; M24128-BRBN6G; M24128-BRBN6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147866-AT24C128B-PU
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): CAT24C128LI-G; M24128-BRBN6G; M24128-BRBN6;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Memory - AT24C128B-PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C128B-PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C128B-PU
Integrated Circuits (ICs) - Memory AT24C128B-PU
IC EEPROM 128KBIT I2C 1MHZ 8DIP

IC EEPROM 128KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8DIP

IC EEPROM 128KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8DIP

IC EEPROM 128KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C128B-PU-ND 774-AT24C128B-PU 1147866-AT24C128B-PU AT24C128B-PU AT24C128B-PU AT24C128B-PU AT24C128B-PU
Product Name Memory 1MHZ Memory IC and Storage Component Memory - AT24C128B-PU Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details