Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24C512B-PU25

Description
IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: AT24C512B-PU25 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-PU25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: AT24C512B-PU25 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-PU25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C512B-PU25
1MHZ Memory IC and Storage Component 774-AT24C512B-PU25
IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: AT24C512B-PU25 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-PU25 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8DIP Product overview: AT24C512B-PU25 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C512B-PU25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C512B-PU25 - 60984-AT24C512B-PU25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C512B-PU25
60984-AT24C512B-PU25
Memory - EEPROM - AT24C512B-PU25 60984-AT24C512B-PU25
Manufacturer: Microchip Technology Win Source Part Number: 60984-AT24C512B-PU25 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Family Name: AT24C512B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24512-RBN5; M24512-RBN6; BR24G512-3TR; Introduction Date: May 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 60984-AT24C512B-PU25
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Family Name: AT24C512B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24512-RBN5; M24512-RBN6; BR24G512-3TR;
Introduction Date: May 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT24C512B-PU25-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C512B-PU25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C512B-PU25
Integrated Circuits (ICs) - Memory AT24C512B-PU25
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C512B-PU25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C512B-PU25 60984-AT24C512B-PU25 AT24C512B-PU25-ND AT24C512B-PU25 AT24C512B-PU25 AT24C512B-PU25 AT24C512B-PU25
Product Name 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C512B-PU25 Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT24C128N-10SQ-2.7 - 911811-AT24C128N-10SQ-2.7 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - 2406906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers