The AT24C164-10SC-2.5 is a 16Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 2048 words of 8 bits each. It operates at a supply voltage range of 2.5V to 5.5V, making it suitable for low voltage applications. The device features a 2-wire serial interface, allowing for bidirectional data transfer at speeds of up to 400 kHz. It includes a write protect pin for hardware data protection and supports partial page writes with a 16-byte page write mode. The AT24C164 is designed for high reliability, with an endurance of 1 million write cycles and a data retention period of up to 100 years. It is available in both 8-pin PDIP and 8-pin SOIC packages, making it versatile for various applications. The device is also compatible with automotive-grade specifications and can operate in extended temperature ranges from -40°C to +85°C. This product is ideal for industrial and commercial applications where low power consumption and reliability are critical.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 16KBIT I2C 8SOIC
IC EEPROM 16KBIT I2C 8SOIC
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C164-10SC-2.5-ND | AT24C164-10SC-2.5 | AT24C164-10SC-2.5 | AT24C164-10SC-2.5 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V |