Microchip Technology, Inc. Memory IC and Storage Component AT24C32AN-10SI-2.7

Description
IC EEPROM 32KBIT I2C 8SOIC Product overview: AT24C32AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32AN-10SI-2 .7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT I2C 8SOIC Product overview: AT24C32AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32AN-10SI-2 .7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-AT24C32AN-10SI-2.7
Memory IC and Storage Component 774-AT24C32AN-10SI-2.7
IC EEPROM 32KBIT I2C 8SOIC Product overview: AT24C32AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32AN-10SI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 8SOIC Product overview: AT24C32AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C32AN-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C32AN-10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C32AN-10SI-2.7 - 111000-AT24C32AN-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C32AN-10SI-2.7
111000-AT24C32AN-10SI-2.7
Memory - EEPROM - AT24C32AN-10SI-2.7 111000-AT24C32AN-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 111000-AT24C32AN-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 111000-AT24C32AN-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site Datasheet
Memory - AT24C32AN-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C32AN-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C32AN-10SI-2.7
Integrated Circuits (ICs) - Memory AT24C32AN-10SI-2.7
IC EEPROM 32KBIT I2C 8SOIC

IC EEPROM 32KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C32AN-10SI-2.7 AT24C32AN-10SI2.7-ND 111000-AT24C32AN-10SI-2.7 AT24C32AN-10SI-2.7 AT24C32AN-10SI-2.7 AT24C32AN-10SI-2.7
Product Name Memory IC and Storage Component Memory Memory - EEPROM - AT24C32AN-10SI-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details