Festo Corporation Hand lever valve H-5-1/4-B

Description
hand lever valve H-5-1/4-B Valve function=5/2 bistable, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm
Request a Quote Datasheet
Description
hand lever valve H-5-1/4-B Valve function=5/2 bistable, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand lever valve - H-5-1/4-B - Festo Corporation
Islandia, NY, United States
Hand lever valve
H-5-1/4-B
Hand lever valve H-5-1/4-B
hand lever valve H-5-1/4-B Valve function=5/2 bistable, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm

hand lever valve H-5-1/4-B Valve function=5/2 bistable, Standard nominal flow rate=550 l/min, Operating pressure=-0,95 - 10 bar, Design structure=Poppet seat, Nominal size=7 mm

Supplier's Site Datasheet
Valves and Control - 2171-H-5-1/4-B-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-H-5-1/4-B-ND
Valves and Control 2171-H-5-1/4-B-ND
HAND LEVER VALVE

HAND LEVER VALVE

Buy Now Datasheet
Pneumatic Valve - 164406 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
164406
Pneumatic Valve 164406
VALVE, HAND LEVER , -0.95-10 BAR OPERATING PRESSURE, 550 L/MIN FLOW RATE, -10 -60 °C TEMPERATURE RANGE, TYPE G-1/4 PNEUMATIC CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

VALVE, HAND LEVER , -0.95-10 BAR OPERATING PRESSURE, 550 L/MIN FLOW RATE, -10 -60 °C TEMPERATURE RANGE, TYPE G-1/4 PNEUMATIC CONNECTORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number H-5-1/4-B 2171-H-5-1/4-B-ND 164406
Product Name Hand lever valve Valves and Control Pneumatic Valve
Primary Material Aluminum
Maximum Pressure -13.78 to 145.04 psi (-9.7 to 102 m H2O) -13.80 to 145.00 psi (-9.71 to 102 m H2O)
Connection Description G¼ Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1CH-3GL-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Pneumatic Valve - 100764532 - Radwell International
Specs
Media Air
Actuation Pneumatic
View Details
Basic valve - CPE18-P1-5/3G-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5/3G-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers