Dynamic Air, Inc. Control Valve HSP-1000-6-65

Description
CHECK VALVE 3/4NPT. FREE 2 YEAR RADWELL WARRANTY
Description
CHECK VALVE 3/4NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 76839341 - Radwell International
Willingboro, NJ, United States
Control Valve
76839341
Control Valve 76839341
CHECK VALVE 3/4NPT. FREE 2 YEAR RADWELL WARRANTY

CHECK VALVE 3/4NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 76839341
Product Name Control Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514065 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121526020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
187 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details