Hammond Valve Company Ball Valve IB635-1-1/2

Description
BRONZE GATE VALVE, 1-1/2INCH NPT, 125WSP, 200WOG. FREE 2 YEAR RADWELL WARRANTY
Description
BRONZE GATE VALVE, 1-1/2INCH NPT, 125WSP, 200WOG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 99690735 - Radwell International
Willingboro, NJ, United States
Ball Valve
99690735
Ball Valve 99690735
BRONZE GATE VALVE, 1-1/2INCH NPT, 125WSP, 200WOG. FREE 2 YEAR RADWELL WARRANTY

BRONZE GATE VALVE, 1-1/2INCH NPT, 125WSP, 200WOG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 99690735
Product Name Ball Valve
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000007281-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
32mm BACOSOL - 04-211-202-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP-049-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details