Pneumadyne, Inc. 4-Way Control Valve H4C-100-DT

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
4-Way Control Valve - H4C-100-DT - Pneumadyne, Inc.
Plymouth, MN, USA
4-Way Control Valve
H4C-100-DT
4-Way Control Valve H4C-100-DT
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site
Pneumatic Valve - 15040251 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
15040251
Pneumatic Valve 15040251
TOGGLE VALVE, 4-WAY, 2 POSITION, ALUMINUM/BRASS, 10-32 PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

TOGGLE VALVE, 4-WAY, 2 POSITION, ALUMINUM/BRASS, 10-32 PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
PNEUMADYNE Pneumatics H4C-100-DT

PNEUMADYNE Pneumatics H4C-100-DT

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number H4C-100-DT 15040251
Product Name 4-Way Control Valve Pneumatic Valve Pneumatic Valve
Valve Type Control Valve; Directional; Spool; Toggle Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal Aluminum; Brass / Bronze
Media Water; Air; Compressed Air Air Air
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details