TE Connectivity ™ Butterfly Valve 030LS-8970-7-S

Description
BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY
Description
BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - 126649062 - Radwell International
Willingboro, NJ, United States
Butterfly Valve
126649062
Butterfly Valve 126649062
BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY

BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 126649062
Product Name Butterfly Valve
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Hand-Held, Dual Deadman, 116 Psi - 162-1022-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details