Danfoss Inc. Control Valve 020-1038

Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE, NRVH SERIES, 5/8 INCH INLET SIZE, 5/8 INCH OUTLET SIZE, 4.16 GAL/M, 46 667 PSIG MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CHECK VALVE, NRVH SERIES, 5/8 INCH INLET SIZE, 5/8 INCH OUTLET SIZE, 4.16 GAL/M, 46 667 PSIG MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 40279974 - Radwell International
Willingboro, NJ, United States
Control Valve
40279974
Control Valve 40279974
DISCONTINUED BY MANUFACTURER, CHECK VALVE, NRVH SERIES, 5/8 INCH INLET SIZE, 5/8 INCH OUTLET SIZE, 4.16 GAL/M, 46 667 PSIG MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CHECK VALVE, NRVH SERIES, 5/8 INCH INLET SIZE, 5/8 INCH OUTLET SIZE, 4.16 GAL/M, 46 667 PSIG MAX WORKING PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 40279974
Product Name Control Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Hilton Diverter Knife Gate Valves (H-2200) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Gate
View Details