Carrier Corporation Motor T257-3466

Description
CONDENSER BLOWER MOTOR, 1/5 TO 3/4 HP, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CONDENSER BLOWER MOTOR, 1/5 TO 3/4 HP, 115 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 141979657 - Radwell International
Willingboro, NJ, United States
CONDENSER BLOWER MOTOR, 1/5 TO 3/4 HP, 115 VAC. FREE 2 YEAR RADWELL WARRANTY

CONDENSER BLOWER MOTOR, 1/5 TO 3/4 HP, 115 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 141979657
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details