Nidec Corporation Motor U1P2DFCR

Description
MOTOR, 1HP, 208-230/460V, 1755 RPM, TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1HP, 208-230/460V, 1755 RPM, TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 93429066 - Radwell International
Willingboro, NJ, United States
MOTOR, 1HP, 208-230/460V, 1755 RPM, TEFC. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1HP, 208-230/460V, 1755 RPM, TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 93429066
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-48V GP42-150 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 420669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.6 In-lbs (3 kg-cm)
View Details