Regal Rexnord Corporation Motor UH1026V1

Description
UNIT HEATER MOTOR, 1/4 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 1 SPEED, 48 FRAME, TEAO. FREE 2 YEAR RADWELL WARRANTY
Description
UNIT HEATER MOTOR, 1/4 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 1 SPEED, 48 FRAME, TEAO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 57249172 - Radwell International
Willingboro, NJ, United States
UNIT HEATER MOTOR, 1/4 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 1 SPEED, 48 FRAME, TEAO. FREE 2 YEAR RADWELL WARRANTY

UNIT HEATER MOTOR, 1/4 HP, 1 PH, 60 HZ, 115 V, 1075 RPM, 1 SPEED, 48 FRAME, TEAO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 57249172
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1162 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details