ABB AB Motor VEM3542

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 84, VOLTAGE 230/460, AMPS 1.1. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 84, VOLTAGE 230/460, AMPS 1.1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 68269502 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 84, VOLTAGE 230/460, AMPS 1.1. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 84, VOLTAGE 230/460, AMPS 1.1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 68269502
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
Gear Motor - YHD-25RGM370-45K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.7 VDC
Continuous Current 2.1 amps
View Details
 - PGM.P027 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0118 HP
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Motor Type Stepper Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details