Nidec Corporation Motor UJ3S2AM

Description
MOTOR 3HP 1745RPM 8.9AMP 208-230/460V 3PHASE TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 3HP 1745RPM 8.9AMP 208-230/460V 3PHASE TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 46290975 - Radwell International
Willingboro, NJ, United States
MOTOR 3HP 1745RPM 8.9AMP 208-230/460V 3PHASE TEFC. FREE 2 YEAR RADWELL WARRANTY

MOTOR 3HP 1745RPM 8.9AMP 208-230/460V 3PHASE TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 46290975
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details