Nidec Corporation Motor U34S2ACR

Description
GENERAL PURPOSE, 3/4HP, 208-230/460VAC, THREE PHASE, 1750 RPM, 1 SPEED, 1.3/2.7 AMPS, 56C NEMA FRAME SIZE, TOTALLY ENCLOSED FAN COOLED, BALL BEARING, HORIZONTAL FOOTLESS MOUNT, REVERSIBLE ROTATION, MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE, 3/4HP, 208-230/460VAC, THREE PHASE, 1750 RPM, 1 SPEED, 1.3/2.7 AMPS, 56C NEMA FRAME SIZE, TOTALLY ENCLOSED FAN COOLED, BALL BEARING, HORIZONTAL FOOTLESS MOUNT, REVERSIBLE ROTATION, MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 46290885 - Radwell International
Willingboro, NJ, United States
GENERAL PURPOSE, 3/4HP, 208-230/460VAC, THREE PHASE, 1750 RPM, 1 SPEED, 1.3/2.7 AMPS, 56C NEMA FRAME SIZE, TOTALLY ENCLOSED FAN COOLED, BALL BEARING, HORIZONTAL FOOTLESS MOUNT, REVERSIBLE ROTATION, MOTOR. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE, 3/4HP, 208-230/460VAC, THREE PHASE, 1750 RPM, 1 SPEED, 1.3/2.7 AMPS, 56C NEMA FRAME SIZE, TOTALLY ENCLOSED FAN COOLED, BALL BEARING, HORIZONTAL FOOTLESS MOUNT, REVERSIBLE ROTATION, MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 46290885
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details