ABB AB Motor VM3543

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1200, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 77, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1200, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 77, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 68269510 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1200, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 77, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1200, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 77, VOLTAGE 208-230/460, AMPS 1.5. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 68269510
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
12Mm Planetary Gear Motor - YHD-N20-256K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1500 amps
View Details
 - PGM.WH50DR-25-13180D Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Motor Type Stepper Motor
AC Voltage & Frequency 24 to 240V; 208-230/240V 60Hz
Standard DC Voltage 24V
View Details