ABB AB Motor VUHM3538

Description
INDUSTRIAL MOTOR, 3 PHASE, 1/2 HP, 208-230/460 V AC, 60 HZ, 1740 RPM, 56C FRAME, 2.42-2.24/1.12 AMP, TEFC ENCLOSURE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUSTRIAL MOTOR, 3 PHASE, 1/2 HP, 208-230/460 V AC, 60 HZ, 1740 RPM, 56C FRAME, 2.42-2.24/1.12 AMP, TEFC ENCLOSURE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64530092 - Radwell International
Willingboro, NJ, United States
INDUSTRIAL MOTOR, 3 PHASE, 1/2 HP, 208-230/460 V AC, 60 HZ, 1740 RPM, 56C FRAME, 2.42-2.24/1.12 AMP, TEFC ENCLOSURE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL MOTOR, 3 PHASE, 1/2 HP, 208-230/460 V AC, 60 HZ, 1740 RPM, 56C FRAME, 2.42-2.24/1.12 AMP, TEFC ENCLOSURE, FOOTLESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64530092
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 4540827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.6 In-lbs (0.6990 kg-cm)
View Details
342 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details