Nidec Corporation Motor U14S2DCR

Description
MOTOR,1/4HP, 208-230/460V 1750RPM MTR. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR,1/4HP, 208-230/460V 1750RPM MTR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 117746006 - Radwell International
Willingboro, NJ, United States
MOTOR,1/4HP, 208-230/460V 1750RPM MTR. FREE 2 YEAR RADWELL WARRANTY

MOTOR,1/4HP, 208-230/460V 1750RPM MTR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 117746006
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
1075 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0015C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Meat Grinder AC Universal Gearbox Motor - PU5430230 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Universal
AC Voltage & Frequency 100-230V
Output Power 0.4021 HP
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details