ABB AB Motor VM3703

Description
MOTOR 3HP 1725RPM 3PH 60HZ 213C 3623M TEFC F1. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 3HP 1725RPM 3PH 60HZ 213C 3623M TEFC F1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64523933 - Radwell International
Willingboro, NJ, United States
MOTOR 3HP 1725RPM 3PH 60HZ 213C 3623M TEFC F1. FREE 2 YEAR RADWELL WARRANTY

MOTOR 3HP 1725RPM 3PH 60HZ 213C 3623M TEFC F1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64523933
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Metric 34R-Z Series Parallel Shaft AC Gearmotor - 1449 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
10Mm Planetary Gear Motor - YHD-M10-171K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.0750 amps
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-1167) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details